Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-SSOP
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-SSOP -40 to 85 Product overview: PCF8575CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, SSOP, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575CDB can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 16B 24SSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-SSOP
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575CDB | 296-33525-5-ND | 749-PCF8575CDB | PCF8575CDB | PCF8575CDB | PCF8575CDB |
| Product Name | PCF8575C Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | I/O Expanders | 16-bit SSOP Interface Transceiver IC | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |