Remote 16-bit I²C and SMBus low-power I/O expander with interrupt output in a 24-pin SOIC package, measuring 15.40mm by 7.50mm, operating from 4.5V to 5.5V with a maximum standby current of 10μA, compatible with 400kHz I²C bus speeds, and featuring latched outputs with high-current drive capability for LEDs. The device supports three hardware address pins for multiplexing up to eight devices on a single bus and includes open-drain interrupt and I/O lines requiring external pullup resistors. Operating temperature range is -40°C to 85°C.
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-SOIC -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-SOIC
Interface - I/O Expanders Rem 16B I2C & SMBus I/O Expander
IC I/O EXPANDER I2C 16B 24SOIC
I/O Expander 16 I²C, SMBus 400 kHz 24-SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCF8575CDWG4 | PCF8575CDWG4-ND | PCF8575CDWG4 | PCF8575CDWG4 | PCF8575CDWG4 |
| Product Name | PCF8575C Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output | I/O Expanders | Interface - I/O Expanders | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS |