Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers 16-SOIC -40 to 85 Product overview: PCA9554DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554DWR can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
Interface - I/O Expanders Remote 8-Bit I2C and SMBus I/O Expander
IC I/O EXPANDER I2C 8B 16SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9554DWR | 296-PCA9554DWRTR-ND | 749-PCA9554DWR | PCA9554DWR | PCA9554DWR | PCA9554DWR |
| Product Name | PCA9554 Remote 8-Bit I2C and SMBus I/O Expander with Interrupt Output and Configuration Registers | I/O Expanders | 8-bit SOIC Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | RoHS |