Diode Standard 400V 3A Surface Mount B, SQ-MELF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 922295-JANS1N5418US
Series: Military, MIL-PRF-19500/411
Features: Diode Standard 400 V 3A Surface Mount B, SQ-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: SQ-MELF, B
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: B, SQ-MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
DIODE GEN PURP 400V 3A B SQ-MELF
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | JANS1N5418US-ND | JANS1N5418US | 922295-JANS1N5418US | JANS1N5418US |
| Product Name | Single Diodes | Rectifier Module - Fast Recovery/FRED | Diodes, Rectifiers - Single - JANS1N5418US | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |