Diode Standard 600V 1A Through Hole
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 600V 1A AXIAL
STD RECTIFIER A-BODY ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1086-1998-ND | JAN1N3613 | JAN1N3613 | 35AJ6026 |
| Product Name | Single Diodes | Standard Recovery Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier A-Body Rohs Compliant Microchip |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | Axial | |||
| IF | 1000 mA |