Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Standard 100V 3A Through Hole
DIODE GEN PURP 100V 3A AXIAL
DIODE GEN PURP 100V 3A AXIAL
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | JANTX1N5416 | 1086-1037-ND | JANTX1N5416 | JANTX1N5416 |
| Product Name | Standard Recovery Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | B, Axial | |||
| VF | 1.5 volts | 1.5 volts |