Microchip Technology, Inc. Single Diodes JANTX1N5615

Description
Diode Standard 200V 1A Through Hole A-PAK
Request a Quote Datasheet
Description
Diode Standard 200V 1A Through Hole A-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15178-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15178-ND
Single Diodes 1086-15178-ND
Diode Standard 200V 1A Through Hole A-PAK

Diode Standard 200V 1A Through Hole A-PAK

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - JANTX1N5615 - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
JANTX1N5615
Rectifier Module - Fast Recovery/FRED JANTX1N5615
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1378724-JANTX1N5615 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1378724-JANTX1N5615
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1378724-JANTX1N5615
Win Source Part Number: 1378724-JANTX1N5615 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: Military, MIL-PRF-19500/429 Package: Bulk Product Status: Active Package / Case: A, Axial Supplier Device Package: A, Axial Base Product Number: 1N5615 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 500 nA @ 200 V Capacitance @ Vr, F: 45pF @ 12V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1378724-JANTX1N5615
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/429
Package: Bulk
Product Status: Active
Package / Case: A, Axial
Supplier Device Package: A, Axial
Base Product Number: 1N5615
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 500 nA @ 200 V
Capacitance @ Vr, F: 45pF @ 12V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N5615 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N5615
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N5615
DIODE GEN PURP 200V 1A A-PAK

DIODE GEN PURP 200V 1A A-PAK

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1086-15178-ND JANTX1N5615 1378724-JANTX1N5615 JANTX1N5615
Product Name Single Diodes Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Rectifier Configuration / Technology Fast Recovery Rectifier
VF 1.6 volts 1.6 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 2700 mA
trr 150 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
General-purpose Schottky diode - 1PS79SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers