Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 844749-JANTX1N1202A
Series: Military, MIL-PRF-19500/260
Features: Diode Standard 200 V 12A Stud Mount DO-203AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 1N1202
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15281, 1086-15281-MIL
Diode Standard 200V 12A Stud Mount DO-203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
DIODE GEN PURP 200V 12A DO203AA
DIODE GEN PURP 200V 12A DO203AA
| Richardson RFPD | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | JANTX1N1202A | 844749-JANTX1N1202A | 1086-15281-ND | 32AJ2637 | JANTX1N1202A | JANTX1N1202A |
| Product Name | Standard Recovery Diode and Rectifier | Diodes, Rectifiers - Single - JANTX1N1202A | Single Diodes | Std Rectifier Do-4 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 200 V 12A Stud Mount DO-203AA | |||||
| Tj | -65 to 150 C (-85 to 302 F) | |||||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active |