Microchip Technology, Inc. Connectors,Interconnects JANTX1N5420US

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: SRAM - Synchronous, SDR (ZBT) Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: SRAM - Synchronous, SDR (ZBT)
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Reverse Recovery Time (trr): 175 ns

Buy Now Datasheet
Single Diodes - 1086-2457-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-2457-ND
Single Diodes 1086-2457-ND
Diode Standard 600V 3A Surface Mount D-5B

Diode Standard 600V 3A Surface Mount D-5B

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - JANTX1N5420US - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
JANTX1N5420US
Rectifier Module - Fast Recovery/FRED JANTX1N5420US
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N5420US - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N5420US
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N5420US
DIODE GEN PURP 600V 3A D-5B

DIODE GEN PURP 600V 3A D-5B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1086-2457-ND JANTX1N5420US JANTX1N5420US
Product Name Connectors,Interconnects Single Diodes Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.5000 volts 1.5 volts
VR 20 volts
trr 175 ns
Unlock Full Specs
to access all available technical data