Microchip Technology, Inc. Single Diodes JANTX1N5819-1

Description
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15177-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15177-ND
Single Diodes 1086-15177-ND
Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)

Diode Schottky 45V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes, Rectifiers - Single - JANTX1N5819-1 - 922327-JANTX1N5819-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N5819-1
922327-JANTX1N5819-1
Diodes, Rectifiers - Single - JANTX1N5819-1 922327-JANTX1N5819-1
Manufacturer: Microchip Technology Win Source Part Number: 922327-JANTX1N5819-1 Series: Military, MIL-PRF-19500/586 Features: Diode Schottky 45 V 1A Through Hole DO-204AL (DO-41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Bulk Mounting: Through Hole Family Name: 1N5819 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-15177, 1086-15177-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922327-JANTX1N5819-1
Series: Military, MIL-PRF-19500/586
Features: Diode Schottky 45 V 1A Through Hole DO-204AL (DO-41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5819
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15177, 1086-15177-MIL

Buy Now Datasheet
Rectifier Module - Fast Recovery/FRED - JANTX1N5819-1 - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
JANTX1N5819-1
Rectifier Module - Fast Recovery/FRED JANTX1N5819-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Single Diodes - JANTX1N5819-1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
JANTX1N5819-1
Single Diodes JANTX1N5819-1
DIODE SCHOTTKY 45V 1A DO204AL

DIODE SCHOTTKY 45V 1A DO204AL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N5819-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N5819-1
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N5819-1
DIODE SCHOTTKY 45V 1A DO204AL

DIODE SCHOTTKY 45V 1A DO204AL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1086-15177-ND 922327-JANTX1N5819-1 JANTX1N5819-1 JANTX1N5819-1 JANTX1N5819-1
Product Name Single Diodes Diodes, Rectifiers - Single - JANTX1N5819-1 Rectifier Module - Fast Recovery/FRED Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548682 - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
Specs
Life Cycle Stage Active
View Details
2 suppliers
High Current Power Rectifiers - FXSET130104 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details