Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Standard 200V 5A Through Hole
STD RECTIFIER B-BODY ROHS COMPLIANT: YES
DIODE GEN PURP 200V 5A AXIAL
DIODE GEN PURP 200V 5A AXIAL
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | JANTX1N5550 | 1086-2458-ND | 35AJ5301 | JANTX1N5550 | JANTX1N5550 |
| Product Name | Standard Recovery Diode and Rectifier | Single Diodes | Std Rectifier B-Body Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| RoHS Compliant | RoHS | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.2 volts | 1.2 volts |