Richardson RFPD Datasheets for Rectifiers
Rectifier diodes are designed for use in rectification circuits. Rectifiers are used to convert AC to DC.
Rectifiers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1 amp Schottky Rectifier | |
| 6 Amperes Axial Lead Rectifiers High Performance|•PRV to 1,000 volts|•High temperature stability|•High surge capability|•Avalanch e characteristics | |
| 6 Amperes Axial Lead Rectifiers High Surge|•PRV to 1,000 volts|•6 Amperes rating|•1000 Amperes surge|•High temperature stability|•High surge capability|•Avalanch e characteristics | |
| Fast Diode Module|•Heat transfer through ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•SKKD half bridge connection|•UL recognized, file no. E 63 532|Typical Applications:|•Self- commutated inverters|•DC choppers|•AC motor speed control|•Inductive... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Hermetic metal case with glass insulator|•Threaded stud M12|•SKN: anode to stud; SKR: cathode to stud|Typical Applications:|•Inver se diode for GTO and asymmetric thyristor|•Inverters and... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1000 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M6 or 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•Inver se diodes for... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1000 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M6 or 1/4-28 UNF|•SKR: cathode to stud|Typical Applications:|•Inver se diode for... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1200 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded stud ISO M5 or 10-32 UNF|•SKN: anode to stud SKR: cathode to stud|Typical... | |
| Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Up to 1500 V reverse voltage|•Hermetic metal case with glass insulator|•Threaded studs ISO M6 and M8|•SKN: anode to stud; SKR: cathode to stud|Typical Applications:|•Inver... | |
| Fast Recovery, 100 ns High Voltage 40 mA, Miniature Rectifiers|•1 inch minimum leads|•Small size molded packages|•PRV 3,000 to 12,000 volts|•Avalanche characteristics|•Low leakage | |
| High Voltage 50 mA Silicon Rectifiers|•Small size molded packages|•PRV 10,000 to 15,000 volts|•Fast recovery (R series)|•Avalanche characteristics|•Low leakage | |
| High Voltage Recovery for X-Ray and Industrial Applications|•Epoxy molded package|•Platinum doped|•Avalanche capability | |
| Minibridge® 25, 40, 50 and 60 Amperes Bridge Rectifiers|•Integral ly molded heat sinks provide very low thermal resistance|•UL Recognized | |
| Rectifier Diode Modules Features Heat transfer through aluminum oxide ceramic isolated metal baseplate Hard soldered joints for high reliability Applications Non-controllable rectifiers for AC/AC converters Line rectifiers for transistorized AC... | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precious metal pressure contacts for high reliability|•UL recognized, file no. E 63 53|Typical Applications:|•Line rectifiers for transistorized AC motor controllers|•Field... | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precious metal pressure contacts|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC converters|•Line rectifiers for transistorized AC... | |
| Rectifier Diode Module|•Heat transfer through aluminum nitride ceramic isolated metal baseplate|•Precisiou s metal pressure contacts for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Uncon trolled rectifiers for AC/AC converters|•Line... | |
| Rectifier Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•Non-c ontrollable rectifiers for AC/AC converters|•Line rectifiers for... | |
| Rectifier Diode Features Reverse voltages up to 3000 V Hermetic metal case with ceramic insulator with extra long creepage distances Threaded stud ISO M24 x 1,5 SKN: anode to stud... | |
| Rectifier Diode|•Capsule type metal-ceramic package with precious metal pressure contacts|•Medium voltage, high current rectifier diode with slim package for lowest thermal resistance|•Low power dissipation|•Especia lly suited for water cooling|•Forward selections... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M24 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose high power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M6|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via metal plates or heatsinks|•Non-contr ollable... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8 and also 1/4-28 UNF|•SKR: cathode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKN: anode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe... | |
| Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKR: cathode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable and half-controllable rectifiers|•Free-whe... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKN: anode to... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12 (also 1/2 - 20 UNF, 3/8 - 24 UNF and M12 x 1.5)|•SKR: cathode to... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M12, M16 x 1.5|•SKR: cathode to stud|Typical Applications:|•All-p urpose mean power rectifier diodes|•Cooling via heatsinks|•Non-contr ollable... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKN 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF|•SKN: anode... | |
| Rectifier Diode|•Reverse voltages up to 1800 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M16 x 1.5|•SKR 240/04 ... /16 also available with threaded stud 3/4 - 16 UNF (e.g. | |
| Rectifier Diode|•Reverse voltages up to 3000 V|•Hermetic metal case with ceramic insulator with extra long creepage distances|•Threaded stud ISO M24 x 1.5|•SKN: anode to stud|Typical Applications:|•High voltage rectifier diode, especially... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SEMIPACK® 1 Rectifier Diode Modules Features Heat transfer through aluminium oxide ceramic isolated metal baseplate Hard soldered joints for high reliability Typical Applications Non-controllable rectifiers for AC/AC converters Line... | |
| SEMISTACK® CLASSICS - B6U, Three phase uncontrolled rectifier | |
| Standard Recovery Diode | |
| Stud Diode. Fast Recovery Rectifier Diode | |
| The UPGA301Ae3 is designed for high current narrow-pulse switching applications where size and current handling capability are critical. These devices may be triggered on using low power logic drivers from... | |
| Ultra Fast Recovery Rectifier |
| << Prev |