Diode Standard 150V 3A Through Hole
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 150V 3A AXIAL
DIODE GEN PURP 150V 3A AXIAL
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1086-1047-ND | JANTX1N5811 | JANTX1N5811 | JANTX1N5811 |
| Product Name | Single Diodes | Standard Recovery Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 0.8750 volts | 0.8750 volts |