Manufacturer: Microchip Technology
Win Source Part Number: 922324-JANTX1N5615US
Features: Diode Standard 200 V 1A Surface Mount A, SQ-MELF
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: SQ-MELF, A
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: A, SQ-MELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0080
Diode Standard 200V 1A Surface Mount A, SQ-MELF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 200V 1A A SQ-MELF
DIODE GEN PURP 200V 1A A SQ-MELF
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 922324-JANTX1N5615US | JANTX1N5615US-ND | JANTX1N5615US | JANTX1N5615US | JANTX1N5615US |
| Product Name | Diodes, Rectifiers - Single - JANTX1N5615US | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | MELF; A, SQ-MELF | MELF; SQ-MELF, A | |||
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier |