Diode Standard 200V 1A Through Hole
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 200V 1A AXIAL
DIODE GEN PURP 200V 1A AXIAL
| DigiKey | Richardson RFPD | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1086-2375-ND | JANTX1N4245 | JANTX1N4245 | JANTX1N4245 |
| Product Name | Single Diodes | Standard Recovery Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | A, Axial | |||
| VF | 1.3 volts | 1.3 volts |