Manufacturer: Microchip Technology
Win Source Part Number: 876178-JANTX1N6075
Series: Military, MIL-PRF-19500/503
Features: Diode 150 V
Package: Bulk
Family Name: 1N6075
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-2487, 1086-2487-MIL
Diode Standard 150V 850mA Through Hole A-PAK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 150V 850MA A-PAK
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 876178-JANTX1N6075 | 1086-2487-ND | JANTX1N6075 | JANTX1N6075 |
| Product Name | Diodes, Rectifiers - Single - JANTX1N6075 | Single Diodes | Standard Recovery Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode 150 V |