Diode Standard 500V 3A Through Hole
This “fast recovery” rectifier diode 1N5415 through 1N5420 series is military qualified and is ideal for high-reliability applications where a failure cannot be tolerated. These industry-recognized 3.0 amp rated rectifiers for working peak reverse voltages from 50 to 600 volts are hermetically sealed with voidless-glass construction using an internal “Category 1” metallurgical bond. These devices are also available in surface mount MELF package configurations. A standard commercial RoHS compliant version is also available withe the ""e3"" suffix.
DIODE GEN PURP 500V 3A AXIAL
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1086-2454-ND | JANTX1N5419 | JANTX1N5419 |
| Product Name | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| RoHS Compliant | RoHS | ||
| IF | 3000 mA |