Powerex, Inc. Rectifier Module - Fast Recovery/FRED CS241020

Description
Powerex Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Request a Quote Datasheet
Description
Powerex Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier Module - Fast Recovery/FRED - CS241020 - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
CS241020
Rectifier Module - Fast Recovery/FRED CS241020
Powerex Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.

Powerex Fast Recovery Single Diode Modules are designed for use in applications requiring fast switching. The modules are isolated for easy mounting with other components on common heatsinks.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1151908-CS241020 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1151908-CS241020
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1151908-CS241020
Win Source Part Number: 1151908-CS241020 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 200A (DC) Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 A Reverse Recovery Time (trr): 800 ns Current - Reverse Leakage @ Vr: 40 mA @ 1000 V Mounting Type: Chassis Mount Package / Case: POW-R-BLOK™ Module Supplier Device Package: POW-R-BLOK™ Module ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Powerex Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1151908-CS241020
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 200A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 A
Reverse Recovery Time (trr): 800 ns
Current - Reverse Leakage @ Vr: 40 mA @ 1000 V
Mounting Type: Chassis Mount
Package / Case: POW-R-BLOK™ Module
Supplier Device Package: POW-R-BLOK™ Module
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Powerex Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CS241020
Discrete Semiconductor Products - Diodes - Rectifiers CS241020
DIODE GP 1KV 200A POW-R-BLOK

DIODE GP 1KV 200A POW-R-BLOK

Supplier's Site
Diode Module, 1Kv, 200A; Repetitive Peak Reverse Voltage Powerex - 16F9158 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 1Kv, 200A; Repetitive Peak Reverse Voltage Powerex
16F9158
Diode Module, 1Kv, 200A; Repetitive Peak Reverse Voltage Powerex 16F9158
DIODE MODULE, 1KV, 200A; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:200A; Forward Voltage Max:1.5V; Diode Module Configuration:Single ; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: No

DIODE MODULE, 1KV, 200A; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:200A; Forward Voltage Max:1.5V; Diode Module Configuration:Single; Diode Case Style:Module; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers Diodes
Product Number CS241020 1151908-CS241020 CS241020 16F9158
Product Name Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 1Kv, 200A; Repetitive Peak Reverse Voltage Powerex
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Module
IF 200000 mA 200000 mA
trr 800 ns 800 ns
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Single Diodes - 448-BAS16WH6433XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Dual isolated high-voltage switching diode - BAS21PG-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YG972S6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 600 volts
View Details