Diode Standard 150V 3A Surface Mount B, SQ-MELF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DIODE GEN PURP 150V 3A B SQ-MELF
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | JANS1N5811US-ND | JANS1N5811US | JANS1N5811US |
| Product Name | Single Diodes | Rectifier Module - Fast Recovery/FRED | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | ||
| Package | Surface Mount | ||
| IF | 125000 mA |