Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Diode Standard 800V 5A Through Hole
DIODE GEN PURP 800V 5A AXIAL
STD RECTIFIER B-BODY ROHS COMPLIANT: YES
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | JANTX1N5553 | 1086-2461-ND | JANTX1N5553 | 35AJ5309 |
| Product Name | Standard Recovery Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier B-Body Rohs Compliant Microchip |
| Tj | -65 to 175 C (-85 to 347 F) |