Microchip Technology, Inc. Single Diodes JANTX1N3600

Description
Diode Standard 50V 200mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Diode Standard 50V 200mA Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - JANTX1N3600-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
JANTX1N3600-ND
Single Diodes JANTX1N3600-ND
Diode Standard 50V 200mA Through Hole DO-35 (DO-204AH)

Diode Standard 50V 200mA Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes, Rectifiers - Single - JANTX1N3600 - 922316-JANTX1N3600 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N3600
922316-JANTX1N3600
Diodes, Rectifiers - Single - JANTX1N3600 922316-JANTX1N3600
Manufacturer: Microchip Technology Win Source Part Number: 922316-JANTX1N3600 Series: Military, MIL-PRF-19500/231 Features: Diode Standard 50 V 200mA Through Hole DO-35 (DO-204AH) Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8541.10.0070

Manufacturer: Microchip Technology
Win Source Part Number: 922316-JANTX1N3600
Series: Military, MIL-PRF-19500/231
Features: Diode Standard 50 V 200mA Through Hole DO-35 (DO-204AH)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8541.10.0070

Buy Now
Rectifier Module - Fast Recovery/FRED - JANTX1N3600 - Richardson RFPD
Downers Grove, IL, United States
Rectifier Module - Fast Recovery/FRED
JANTX1N3600
Rectifier Module - Fast Recovery/FRED JANTX1N3600
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N3600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N3600
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N3600
DIODE GEN PURP 50V 200MA DO35

DIODE GEN PURP 50V 200MA DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Rectifiers Rectifiers
Product Number JANTX1N3600-ND 922316-JANTX1N3600 JANTX1N3600 JANTX1N3600
Product Name Single Diodes Diodes, Rectifiers - Single - JANTX1N3600 Rectifier Module - Fast Recovery/FRED Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - BAS3007ARPPE6327HTSA1 - Rochester Electronics
Specs
Package PG-SOT143-4
Life Cycle Stage Active
RoHS Compliant RoHS
View Details
7 suppliers
General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 60 amps
VRRM 300 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details