Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2-05 IPP80N06S2-05

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186370-IPP80N06S2-0 5 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186370-IPP80N06S2-0 5 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2-05 - 1186370-IPP80N06S2-05 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2-05
1186370-IPP80N06S2-05
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2-05 1186370-IPP80N06S2-05
Manufacturer: Infineon Technologies Win Source Part Number: 1186370-IPP80N06S2-0 5 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186370-IPP80N06S2-05
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now
Transistor - 67673117 - Radwell International
Willingboro, NJ, United States
Transistor
67673117
Transistor 67673117
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 55V, 0.0051OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, 2N0605 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 80A I(D), 55V, 0.0051OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB, 2N0605 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Transistors RF Transistors
Product Number 1186370-IPP80N06S2-05 67673117
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2-05 Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - 94-2402 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-3; TO-3
View Details
2 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details