Infineon Technologies AG 650V 21A TO220 MOSFET Transistor IPP60R165CP

Description
MOSFETs N-Ch 650V 21A TO220-3 CoolMOS CP Product overview: IPP60R165CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R165CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 21A TO220-3 CoolMOS CP Product overview: IPP60R165CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R165CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
650V 21A TO220 MOSFET Transistor
2088-IPP60R165CP
650V 21A TO220 MOSFET Transistor 2088-IPP60R165CP
MOSFETs N-Ch 650V 21A TO220-3 CoolMOS CP Product overview: IPP60R165CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R165CP can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 21A TO220-3 CoolMOS CP Product overview: IPP60R165CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R165CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R165CP - 069071-IPP60R165CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R165CP
069071-IPP60R165CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R165CP 069071-IPP60R165CP
Manufacturer: Infineon Technologies Win Source Part Number: 069071-IPP60R165CP Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Family Name: IPP60R165CP Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 3.5V @ 790μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 2000pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 165 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): STP28NM60ND; STP34NM60ND; STP20NM60FD; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069071-IPP60R165CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Family Name: IPP60R165CP
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 790μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 2000pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 165 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): STP28NM60ND; STP34NM60ND; STP20NM60FD;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IPP60R165CP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP60R165CP
Single FETs, MOSFETs IPP60R165CP
21A, 600V, 0.165OHM, N-CHANNEL M

21A, 600V, 0.165OHM, N-CHANNEL M

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 21A TO220-3 CoolMOS CP

MOSFET N-Ch 650V 21A TO220-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPP60R165CP 069071-IPP60R165CP IPP60R165CP IPP60R165CP
Product Name 650V 21A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R165CP Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 192 milliwatts 192000 milliwatts 192000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO-220-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZSTRL - 1020702-AUIRF1405ZSTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
6 suppliers