The IPS511GTR is a single-channel, high-side power MOSFET switch with integrated protection features including over-temperature shutdown with auto-restart, current limiting, and open-load detection. It is packaged in an 8-lead SOIC (MS-012AA) and supports a continuous output current of up to 1.4 A at 85°C ambient temperature. The device operates with a supply voltage range of 5.5 V to 35 V and has a maximum ON-state resistance of 150 mΩ at 25°C. It features logic ground isolation, diagnostic feedback, and ESD protection meeting Human Body Model (4000 V) and Machine Model (500 V) standards. Operating junction temperature ranges from -40°C to 150°C, and it complies with AEC-Q200 and RoHS standards.
Manufacturer: Infineon Technologies
Win Source Part Number: 017329-IPS511GTR
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.4A
Voltage - Load: 5.5 V to 35 V
Rds On (Typ): 130 mOhm
Family Name: IPS511
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS511G; IPS511GPBF; AUIPS6041G;
Introduction Date: April 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017329-IPS511GTR |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS511GTR |
| Polarity | N-Channel |