Infineon Technologies AG Automotive MOSFET IPP65R190CFD7A

Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 190mOhm IPP65R190CFD7A in TO-220 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Automotive battery management system (BMS) On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSR92P | Small signal/small power MOSFET IRLML2244 | P-Channel Power MOSFET BSS127I | Small signal/small power MOSFET BSP317P | Small signal/small power MOSFET AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSR92P | Small signal/small power MOSFET IRLML2244 | P-Channel Power MOSFET BSS127I | Small signal/small power MOSFET BSP317P | Small signal/small power MOSFET AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP 1 2 3
Request a Quote
Description
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 190mOhm IPP65R190CFD7A in TO-220 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Automotive battery management system (BMS) On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSR92P | Small signal/small power MOSFET IRLML2244 | P-Channel Power MOSFET BSS127I | Small signal/small power MOSFET BSP317P | Small signal/small power MOSFET AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSR92P | Small signal/small power MOSFET IRLML2244 | P-Channel Power MOSFET BSS127I | Small signal/small power MOSFET BSP317P | Small signal/small power MOSFET AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP 1 2 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP65R190CFD7A is a 650V N-channel automotive-qualified MOSFET in a PG-TO220-3 package, designed for PFC and resonant switching applications such as ZVS full-bridge and LLC topologies. It features an integrated fast body diode with a reverse recovery charge of 0.46 µC and a peak reverse recovery current of 8.4 A, and is rated for a maximum drain-source on-state resistance of 190 mΩ at 25°C. The device supports a continuous drain current of 19 A at T₌=150°C and a pulsed drain current of 55 A. It is avalanche-tested with single-pulse energy handling of 64 mJ and meets AEC-Q101 qualification standards. The thermal resistance from junction to case is 1.62 °C/W.

Datasheet Summary
Powered by GS/AI

The IPP65R190CFD7A is a 650V N-channel automotive-qualified MOSFET in a PG-TO220-3 package, designed for PFC and resonant switching applications such as ZVS full-bridge and LLC topologies. It features an integrated fast body diode with a reverse recovery charge of 0.46 µC and a peak reverse recovery current of 8.4 A, and is rated for a maximum drain-source on-state resistance of 190 mΩ at 25°C. The device supports a continuous drain current of 19 A at T₌=150°C and a pulsed drain current of 55 A. It is avalanche-tested with single-pulse energy handling of 64 mJ and meets AEC-Q101 qualification standards. The thermal resistance from junction to case is 1.62 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Automotive MOSFET - IPP65R190CFD7A - Infineon Technologies AG
Neubiberg, Germany
Automotive MOSFET
IPP65R190CFD7A
Automotive MOSFET IPP65R190CFD7A
650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A The 190mOhm IPP65R190CFD7A in TO-220 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility. Summary of Features AEC-Q101 qualified Battery voltages up to 475V without compromising on reliability standards Efficiency improvements in hard- and soft-switching topologies up to 98.4% Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA Benefits Highest reliability in the field meeting automotive lifetime requirements Enabling of higher power density designs Scalable as designed for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers Hard-switching topologies (with SiC diode) PFC boost-stages DC-DC stage of on-board chargers HV-LV DC-DC converters LLC or full-bridge phase shift (ZVS) Auxiliary power supplies Applications Automotive battery management system (BMS) On-board charging (OBC) for electric vehicles Designers who used this product also designed with BSR92P | Small signal/small power MOSFET IRLML2244 | P-Channel Power MOSFET BSS127I | Small signal/small power MOSFET BSP317P | Small signal/small power MOSFET AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP TLS202B1MB V50 | OPTIREG™ linear voltage regulators (LDO) TLF35584QVVS1 | OPTIREG™ PMIC BSR92P | Small signal/small power MOSFET IRLML2244 | P-Channel Power MOSFET BSS127I | Small signal/small power MOSFET BSP317P | Small signal/small power MOSFET AIMDQ75R040M1H | Silicon Carbide MOSFET Discretes IAUS300N08S5N011T | Automotive MOSFET SPD30P06P G | P-Channel Power MOSFET SAK-TC332LP-32F300F AA AURIX™ Family – TC33xLP 1 2 3

650V CoolMOS™ N-channel automotive SJ power MOSFET CFD7A

The 190mOhm IPP65R190CFD7A in TO-220 package is part of the automotive-qualified 650V CoolMOS™ SJ power MOSFET CFD7A product family. As compared to the previous generation, CoolMOS™ CFD7A offers higher reliability and power density while increasing design flexibility.


Summary of Features

  • AEC-Q101 qualified
  • Battery voltages up to 475V without compromising on reliability standards
  • Efficiency improvements in hard- and soft-switching topologies up to 98.4%
  • Intrinsic fast body diode with 30% lower Qrr compared to CoolMOS™ CFDA

Benefits

  • Highest reliability in the field meeting automotive lifetime requirements
  • Enabling of higher power density designs
  • Scalable as designed for use in PFC and DC-DC stage
  • Granular portfolio available

Potential Applications

  • On-board chargers
    • Hard-switching topologies (with SiC diode)
    • PFC boost-stages
    • DC-DC stage of on-board chargers
  • HV-LV DC-DC converters
    • LLC or full-bridge phase shift (ZVS)
  • Auxiliary power supplies

Applications

  • Automotive battery management system (BMS)
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • BSR92P |
    Small signal/small power MOSFET
  • IRLML2244 |
    P-Channel Power MOSFET
  • BSS127I |
    Small signal/small power MOSFET
  • BSP317P |
    Small signal/small power MOSFET
  • AIMDQ75R040M1H |
    Silicon Carbide MOSFET Discretes
  • IAUS300N08S5N011T |
    Automotive MOSFET
  • SPD30P06P G |
    P-Channel Power MOSFET
  • SAK-TC332LP-32F300F AA
    AURIX™ Family – TC33xLP
  • TLS202B1MB V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • BSR92P |
    Small signal/small power MOSFET
  • IRLML2244 |
    P-Channel Power MOSFET
  • BSS127I |
    Small signal/small power MOSFET
  • BSP317P |
    Small signal/small power MOSFET
  • AIMDQ75R040M1H |
    Silicon Carbide MOSFET Discretes
  • IAUS300N08S5N011T |
    Automotive MOSFET
  • SPD30P06P G |
    P-Channel Power MOSFET
  • SAK-TC332LP-32F300F AA
    AURIX™ Family – TC33xLP

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP65R190CFD7A
Product Name Automotive MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R080M1XKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers
MOSFETs - 348929 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers
100V 128A MOSFET Transistor - 278-AUIRFP4310Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 278000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
40V 195A MOSFET Transistor - 278-AUIRFP4004 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
4 suppliers