Infineon Technologies AG MOSFET IPP70N10S3L-12

Description
MOSFET N-Ch 100V 70A TO220-3 OptiMOS-T
Description
MOSFET N-Ch 100V 70A TO220-3 OptiMOS-T
Datasheet
Datasheet Summary
Powered by GS/AI

IPP70N10S3L-12 is an N-channel enhancement mode MOSFET designed for high-current switching applications, housed in a PG-TO220-3-1 package. It has a continuous drain current rating of 70 A at 25°C and a maximum drain-source voltage of 100 V. The device features a typical drain-source on-state resistance of 10.1 mΩ at V_GS=10 V and I_D=70 A, with an operating junction temperature range of -55°C to +175°C. It is AEC-Q101 qualified, RoHS compliant, and 100% avalanche tested, with a single-pulse avalanche energy rating of 410 mJ at I_D=35 A. Thermal resistance from junction to case is 1.2 K/W.

Datasheet Summary
Powered by GS/AI

IPP70N10S3L-12 is an N-channel enhancement mode MOSFET designed for high-current switching applications, housed in a PG-TO220-3-1 package. It has a continuous drain current rating of 70 A at 25°C and a maximum drain-source voltage of 100 V. The device features a typical drain-source on-state resistance of 10.1 mΩ at V_GS=10 V and I_D=70 A, with an operating junction temperature range of -55°C to +175°C. It is AEC-Q101 qualified, RoHS compliant, and 100% avalanche tested, with a single-pulse avalanche energy rating of 410 mJ at I_D=35 A. Thermal resistance from junction to case is 1.2 K/W.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N-Ch 100V 70A TO220-3 OptiMOS-T

MOSFET N-Ch 100V 70A TO220-3 OptiMOS-T

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP70N10S3L-12
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1827098P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details