Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031STRR IPS031STRR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040650-IPS031STRR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 35V (Max) Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040650-IPS031STRR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 35V (Max) Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031STRR - 040650-IPS031STRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031STRR
040650-IPS031STRR
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031STRR 040650-IPS031STRR
Manufacturer: Infineon Technologies Win Source Part Number: 040650-IPS031STRR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.8A Voltage - Load: 35V (Max) Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: D2PAK Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 040650-IPS031STRR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2.8A
Voltage - Load: 35V (Max)
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: D2PAK
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040650-IPS031STRR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031STRR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers
N-channel TrenchMOS standard level FET - BUK7880-55A/CUX - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
Transistor Grade / Operating Range Automotive
View Details
8 suppliers