Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS13N03LAG IPS13N03LAG

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186419-IPS13N03LAG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186419-IPS13N03LAG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS13N03LAG - 1186419-IPS13N03LAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS13N03LAG
1186419-IPS13N03LAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS13N03LAG 1186419-IPS13N03LAG
Manufacturer: Infineon Technologies Win Source Part Number: 1186419-IPS13N03LAG Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186419-IPS13N03LAG
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186419-IPS13N03LAG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS13N03LAG
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - AIKB40N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details