650V CoolMOS™ CFDA Superjunction (SJ) MOSFET is Infineon's second generation of market leading automotive qualified high voltage CoolMOS™ power MOSFETs. In addition to the well-known attributes of high quality and reliability required by the automotive industry, the 650V CoolMOS™ CFDA series provides also an integrated fast body diode.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
Manufacturer: Infineon Technologies
Win Source Part Number: 1186351-IPP65R110CFD
Manufacturer Homepage: www.infineon.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Metal Oxide Semiconductor Field Effect Transistor Product overview: IPP65R110CFDA from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP65R110CFDA can be used for catalog matching and distributor lookup.
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPP65R110CFDA | 1186351-IPP65R110CFDA | 285-IPP65R110CFDA |
| Product Name | Automotive MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDA | MOSFET Transistor |
| Polarity | N-Channel; N | ||
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.1100 ohms |