Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS0551T IPS0551T

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046059-IPS0551T Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 35A Voltage - Load: 18V (Max) Rds On (Typ): 4.5 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SUPER-220 (TO-273AA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF1005; XC8102AA01MR-G; XC8107BD20MR-G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046059-IPS0551T Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 35A Voltage - Load: 18V (Max) Rds On (Typ): 4.5 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SUPER-220 (TO-273AA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF1005; XC8102AA01MR-G; XC8107BD20MR-G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS0551T - 1046059-IPS0551T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS0551T
1046059-IPS0551T
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS0551T 1046059-IPS0551T
Manufacturer: Infineon Technologies Win Source Part Number: 1046059-IPS0551T Packaging: Tube/Rail Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 35A Voltage - Load: 18V (Max) Rds On (Typ): 4.5 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SUPER-220 (TO-273AA) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): FPF1005; XC8102AA01MR-G; XC8107BD20MR-G; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046059-IPS0551T
Packaging: Tube/Rail
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 35A
Voltage - Load: 18V (Max)
Rds On (Typ): 4.5 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SUPER-220 (TO-273AA)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): FPF1005; XC8102AA01MR-G; XC8107BD20MR-G;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046059-IPS0551T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS0551T
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD NANOPOWER™ MATCHED PAIR - ALD310704APCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
40V 75A TO220 MOSFET Transistor - 278-BUK7908-40AIE,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 221000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers