Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031GTR IPS031GTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 205250-IPS031GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 35V (Max) Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 205250-IPS031GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 35V (Max) Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031GTR - 205250-IPS031GTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031GTR
205250-IPS031GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031GTR 205250-IPS031GTR
Manufacturer: Infineon Technologies Win Source Part Number: 205250-IPS031GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 35V (Max) Rds On (Typ): 45 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 205250-IPS031GTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2.2A
Voltage - Load: 35V (Max)
Rds On (Typ): 45 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 205250-IPS031GTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS031GTR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD13381F4 12V, N-Channel FemtoFET?MOSFET - CSD13381F4T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 12 volts
IDSS 7000 milliamps
View Details
11 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF540ZS - 1149798-AUIRF540ZS - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
N-channel 40 V, 45 mΩ standard level MOSFET in LFPAK33 - BUK7M45-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
5 suppliers