Infineon Technologies AG 600V 23.8A TO220 MOSFET Transistor IPP60R160C6

Description
MOSFETs N-Ch 600V 23.8A TO220-3 CoolMOS C6 Product overview: IPP60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R160C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 600V 23.8A TO220-3 CoolMOS C6 Product overview: IPP60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R160C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23.8A TO220 MOSFET Transistor
2088-IPP60R160C6
600V 23.8A TO220 MOSFET Transistor 2088-IPP60R160C6
MOSFETs N-Ch 600V 23.8A TO220-3 CoolMOS C6 Product overview: IPP60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R160C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 600V 23.8A TO220-3 CoolMOS C6 Product overview: IPP60R160C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 23.8A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R160C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R160C6 - 069070-IPP60R160C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R160C6
069070-IPP60R160C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R160C6 069070-IPP60R160C6
Manufacturer: Infineon Technologies Win Source Part Number: 069070-IPP60R160C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 23.8A (Tc) Gate-Source Threshold Voltage: 3.5V @ 750μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 1660pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 160 mOhm @ 11.3A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069070-IPP60R160C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 176W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 23.8A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 750μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 1660pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 160 mOhm @ 11.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistors - IPP60R160C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP60R160C6
Transistors IPP60R160C6
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 23.8A TO220-3 CoolMOS C6

MOSFET N-Ch 600V 23.8A TO220-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPP60R160C6 069070-IPP60R160C6 IPP60R160C6 IPP60R160C6
Product Name 600V 23.8A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R160C6 Transistors MOSFET
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 176 milliwatts 176000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1156993-DRV83055PHPR - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
N-channel TrenchMOS standard level FET - BUK762R4-60E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
5 suppliers