Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS6021SPBF IPS6021SPBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065348-IPS6021SPBF Type: Switch Current Rating: 4.3 A Length: 10.5 mm Voltage: 5.5 V Mounting: SMD (SMT) Clamping Voltage: 39 V Operating Supply Voltage: 28 V Power Dissipation: 3.1 W Height: 4.55 mm Resistance: 24 mΩ Power Rating: 3.1 W Current: 4.3 A Number of Pins: 5 Number of Outputs: 1 Output Current: 3.9 A Load Current: 1.1 A Output Voltage: 28 V Input Current: 40 µA Width: 11.3284 mm Rise Time: 10 µs Fall Time: 15 µs Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Output Current per Channel: 4.3 A Alternative Parts (Cross-Reference): IRF830ASPBF; IRF624SPBF; IRF830SPBF; FQB5N60CTM; STB7NK80ZT4; FQB5N50CTM; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 3.1 W Max Output Current: 32 A Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Nominal Supply Current: 2.2 mA Continuous Drain Current (ID): 4.3 A Nominal Input Voltage: 5.5 V Drain to Source Resistance: 24 mΩ
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065348-IPS6021SPBF Type: Switch Current Rating: 4.3 A Length: 10.5 mm Voltage: 5.5 V Mounting: SMD (SMT) Clamping Voltage: 39 V Operating Supply Voltage: 28 V Power Dissipation: 3.1 W Height: 4.55 mm Resistance: 24 mΩ Power Rating: 3.1 W Current: 4.3 A Number of Pins: 5 Number of Outputs: 1 Output Current: 3.9 A Load Current: 1.1 A Output Voltage: 28 V Input Current: 40 µA Width: 11.3284 mm Rise Time: 10 µs Fall Time: 15 µs Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Output Current per Channel: 4.3 A Alternative Parts (Cross-Reference): IRF830ASPBF; IRF624SPBF; IRF830SPBF; FQB5N60CTM; STB7NK80ZT4; FQB5N50CTM; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 3.1 W Max Output Current: 32 A Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Nominal Supply Current: 2.2 mA Continuous Drain Current (ID): 4.3 A Nominal Input Voltage: 5.5 V Drain to Source Resistance: 24 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS6021SPBF - 1065348-IPS6021SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS6021SPBF
1065348-IPS6021SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS6021SPBF 1065348-IPS6021SPBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065348-IPS6021SPBF Type: Switch Current Rating: 4.3 A Length: 10.5 mm Voltage: 5.5 V Mounting: SMD (SMT) Clamping Voltage: 39 V Operating Supply Voltage: 28 V Power Dissipation: 3.1 W Height: 4.55 mm Resistance: 24 mΩ Power Rating: 3.1 W Current: 4.3 A Number of Pins: 5 Number of Outputs: 1 Output Current: 3.9 A Load Current: 1.1 A Output Voltage: 28 V Input Current: 40 µA Width: 11.3284 mm Rise Time: 10 µs Fall Time: 15 µs Categories: Transistors - FETs, MOSFETs - RF Case / Package: D2PAK Output Current per Channel: 4.3 A Alternative Parts (Cross-Reference): IRF830ASPBF; IRF624SPBF; IRF830SPBF; FQB5N60CTM; STB7NK80ZT4; FQB5N50CTM; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Power Dissipation: 3.1 W Max Output Current: 32 A Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Nominal Supply Current: 2.2 mA Continuous Drain Current (ID): 4.3 A Nominal Input Voltage: 5.5 V Drain to Source Resistance: 24 mΩ

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065348-IPS6021SPBF
Type: Switch
Current Rating: 4.3 A
Length: 10.5 mm
Voltage: 5.5 V
Mounting: SMD (SMT)
Clamping Voltage: 39 V
Operating Supply Voltage: 28 V
Power Dissipation: 3.1 W
Height: 4.55 mm
Resistance: 24 mΩ
Power Rating: 3.1 W
Current: 4.3 A
Number of Pins: 5
Number of Outputs: 1
Output Current: 3.9 A
Load Current: 1.1 A
Output Voltage: 28 V
Input Current: 40 µA
Width: 11.3284 mm
Rise Time: 10 µs
Fall Time: 15 µs
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: D2PAK
Output Current per Channel: 4.3 A
Alternative Parts (Cross-Reference): IRF830ASPBF; IRF624SPBF; IRF830SPBF; FQB5N60CTM; STB7NK80ZT4; FQB5N50CTM;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 3.1 W
Max Output Current: 32 A
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Nominal Supply Current: 2.2 mA
Continuous Drain Current (ID): 4.3 A
Nominal Input Voltage: 5.5 V
Drain to Source Resistance: 24 mΩ

Buy Now
Singapore, Singapore
Automotive 4.3A MOSFET Transistor
285-IPS6021SPBF
Automotive 4.3A MOSFET Transistor 285-IPS6021SPBF
Power Switch Hi Side 4.3A Automotive 5-Pin(4+Tab) D2PAK Tube Product overview: IPS6021SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 4.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS6021SPBF can be used for catalog matching and distributor lookup.

Power Switch Hi Side 4.3A Automotive 5-Pin(4+Tab) D2PAK Tube Product overview: IPS6021SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 4.3A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS6021SPBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1065348-IPS6021SPBF 285-IPS6021SPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS6021SPBF Automotive 4.3A MOSFET Transistor
Package Type SOT3; D2PAK
Unlock Full Specs
to access all available technical data