Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R125C6 IPP60R125C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 088822-IPP60R125C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 219W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 3.5V @ 960μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2127pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 14.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 088822-IPP60R125C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 219W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 3.5V @ 960μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2127pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 14.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R125C6 - 088822-IPP60R125C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R125C6
088822-IPP60R125C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R125C6 088822-IPP60R125C6
Manufacturer: Infineon Technologies Win Source Part Number: 088822-IPP60R125C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 219W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 3.5V @ 960μA Max Gate Charge: 96nC @ 10V Max Input Capacitance: 2127pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 14.5A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 088822-IPP60R125C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 219W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 960μA
Max Gate Charge: 96nC @ 10V
Max Input Capacitance: 2127pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 14.5A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 30A TO220 MOSFET Transistor
2088-IPP60R125C6
650V 30A TO220 MOSFET Transistor 2088-IPP60R125C6
MOSFETs N-Ch 650V 30A TO220-3 CoolMOS C6 Product overview: IPP60R125C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R125C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 30A TO220-3 CoolMOS C6 Product overview: IPP60R125C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 30A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R125C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA N Channel PG-TO220-3 MOSFETs ROHS - 376-IPP60R125C6 - Utmel Electronic Limited
Hong Kong, China
600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA N Channel PG-TO220-3 MOSFETs ROHS
376-IPP60R125C6
600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA N Channel PG-TO220-3 MOSFETs ROHS 376-IPP60R125C6
600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA N Channel PG-TO220-3 MOSFETs ROHS

600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA N Channel PG-TO220-3 MOSFETs ROHS

Supplier's Site
Transistors - IPP60R125C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP60R125C6
Transistors IPP60R125C6
600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA 1 N-Channel TO-220-3 MOSFETs ROHS

600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA 1 N-Channel TO-220-3 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 30A TO220-3 CoolMOS C6

MOSFET N-Ch 650V 30A TO220-3 CoolMOS C6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 088822-IPP60R125C6 2088-IPP60R125C6 376-IPP60R125C6 IPP60R125C6 IPP60R125C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R125C6 650V 30A TO220 MOSFET Transistor 600V 30A 125mΩ@10V,14.5A 219W 3.5V@960uA N Channel PG-TO220-3 MOSFETs ROHS Transistors MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 219000 milliwatts 219 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data