The IPQC60T022S7A is a 600 V CoolMOS™ S7TA silicon MOSFET with an embedded temperature sensor for enhanced junction temperature sensing and thermal utilization in low-frequency, high-current switching applications. It is packaged in a PG-HDSOP-22 with a top-side cooling tab, and rated for a maximum continuous drain current of 92 A at TC=154°C and a pulsed drain current of 371 A. The device is qualified to AEC-Q101 and features a maximum on-state resistance of 22 mΩ, a total gate charge of 150 nC, and a drain-source voltage threshold of 0.82 V. It supports an operating junction temperature range of -40°C to 150°C, with a temporary extension to 175°C for up to 50 hours in application lifetime.
600 V CoolMOS™ S7TA SJ MOSFET with integrated temperature sensor in QDAPK BSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy
The CoolMOS™ S7TA with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation and functional safety. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, Battery Disconnect, and eFuses.
The temperature sensor enhances CoolMOS™ S7A features, allowing the best possible utilization of the power transistor.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPQC60T022S7A |
| Product Name | Power - MOSFET (Si/SiC) - Automotive MOSFET - IPQC60T022S7A |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| VGS(off) | 3.5 to 4.5 volts |