Manufacturer: Infineon Technologies
Win Source Part Number: 069073-IPP60R299CP
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 440μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1100pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 299 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MOSFETs N-Ch 650V 11A TO220-3 CoolMOS CP Product overview: IPP60R299CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 11A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R299CP can be used for catalog matching and distributor lookup.
MOSFET N-Ch 650V 11A TO220-3 CoolMOS CP
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 11A, 600V, 0.299OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 069073-IPP60R299CP | 2088-IPP60R299CP | IPP60R299CP | 38342280 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R299CP | 650V 11A TO220 MOSFET Transistor | MOSFET | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 650 volts | |||
| PD | 96000 milliwatts | 96 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) |