IPP80N06 - 55V-60V N-CHANNEL AUT Product overview: IPP80N06S2-09 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55V, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 60V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP80N06S2-09 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186373-IPP80N06S2-0
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 285-IPP80N06S2-09 | 1186373-IPP80N06S2-09 |
| Product Name | N-Channel 55V 60V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N06S2-09 |
| PD | 190000 milliwatts |