Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N08S2L-07 IPP80N08S2L-07

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186383-IPP80N08S2L- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186383-IPP80N08S2L- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N08S2L-07 - 1186383-IPP80N08S2L-07 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N08S2L-07
1186383-IPP80N08S2L-07
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N08S2L-07 1186383-IPP80N08S2L-07
Manufacturer: Infineon Technologies Win Source Part Number: 1186383-IPP80N08S2L- 07 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1186383-IPP80N08S2L-07
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-IPP80N08S2L-07
MOSFET Transistor 285-IPP80N08S2L-07
OptiMOS® Power-Transistor Product overview: IPP80N08S2L-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP80N08S2L-07 can be used for catalog matching and distributor lookup.

OptiMOS® Power-Transistor Product overview: IPP80N08S2L-07 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP80N08S2L-07 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 75V 80A TO220-3 OptiMOS

MOSFET N-Ch 75V 80A TO220-3 OptiMOS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186383-IPP80N08S2L-07 285-IPP80N08S2L-07 IPP80N08S2L-07
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N08S2L-07 MOSFET Transistor MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details