Infineon Technologies AG Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPQC60R040S7A IPQC60R040S7A

Description
Infineon’s lowest RDS(on)* A SJ MOSFET in the novel bottom-side-cooled QDPAK package, ideal for low-frequency switching automotive applications. The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET family is optimized to offer low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for HV solid state power distribution applications (HV eFuse, Solid State Circuit breaker) and active line rectification. The QDPAK-BSC package provides the intrinsic superior thermal and overload capabilities while enabling customers to utilize standardized SMD cooling and mounting techniques. Summary of Features Lowest RDS(on) Compact bottom-side-cooled QDPAK package Optimized for conduction performance Improved thermal resistance High pulse current capability Kelvin-source pin improves switching performance at high current Benefits Minimizes conduction losses Increases energy efficiency More compact and easier designs Lower TCO cost or BOM cost Potential Applications HV eFuse HV eDisconnect On-board charger
Request a Quote
Description
Infineon’s lowest RDS(on)* A SJ MOSFET in the novel bottom-side-cooled QDPAK package, ideal for low-frequency switching automotive applications. The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET family is optimized to offer low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for HV solid state power distribution applications (HV eFuse, Solid State Circuit breaker) and active line rectification. The QDPAK-BSC package provides the intrinsic superior thermal and overload capabilities while enabling customers to utilize standardized SMD cooling and mounting techniques. Summary of Features Lowest RDS(on) Compact bottom-side-cooled QDPAK package Optimized for conduction performance Improved thermal resistance High pulse current capability Kelvin-source pin improves switching performance at high current Benefits Minimizes conduction losses Increases energy efficiency More compact and easier designs Lower TCO cost or BOM cost Potential Applications HV eFuse HV eDisconnect On-board charger
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPQC60R040S7A is a 600 V silicon superjunction MOSFET designed for low-frequency switching in automotive applications such as circuit breakers and diode replacement in bridge rectifiers. It features a QDPAK package with bottom-side cooling, dimensions of 15.50 mm x 15.10 mm, and is MSL1 compliant. The device has a maximum on-state resistance of 40 mΩ at 13 A and 12 V gate drive, a continuous drain current rating of 14 A, and a pulsed drain current of 207 A. It includes a Kelvin source pin to reduce parasitic inductance and improve high-current switching stability. The part is qualified to AEC-Q101 and operates with a junction temperature range of -40°C to 150°C, with extended operation up to 175°C for up to 50 hours. Thermal resistance from junction to case is 0.46 °C/W. The internal body diode has a forward voltage of 0.82 V at 13 A.

Datasheet Summary
Powered by GS/AI

The IPQC60R040S7A is a 600 V silicon superjunction MOSFET designed for low-frequency switching in automotive applications such as circuit breakers and diode replacement in bridge rectifiers. It features a QDPAK package with bottom-side cooling, dimensions of 15.50 mm x 15.10 mm, and is MSL1 compliant. The device has a maximum on-state resistance of 40 mΩ at 13 A and 12 V gate drive, a continuous drain current rating of 14 A, and a pulsed drain current of 207 A. It includes a Kelvin source pin to reduce parasitic inductance and improve high-current switching stability. The part is qualified to AEC-Q101 and operates with a junction temperature range of -40°C to 150°C, with extended operation up to 175°C for up to 50 hours. Thermal resistance from junction to case is 0.46 °C/W. The internal body diode has a forward voltage of 0.82 V at 13 A.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPQC60R040S7A - IPQC60R040S7A - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPQC60R040S7A
IPQC60R040S7A
Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPQC60R040S7A IPQC60R040S7A
Infineon’s lowest RDS(on)* A SJ MOSFET in the novel bottom-side-cooled QDPAK package, ideal for low-frequency switching automotive applications. The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET family is optimized to offer low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for HV solid state power distribution applications (HV eFuse, Solid State Circuit breaker) and active line rectification. The QDPAK-BSC package provides the intrinsic superior thermal and overload capabilities while enabling customers to utilize standardized SMD cooling and mounting techniques. Summary of Features Lowest RDS(on) Compact bottom-side-cooled QDPAK package Optimized for conduction performance Improved thermal resistance High pulse current capability Kelvin-source pin improves switching performance at high current Benefits Minimizes conduction losses Increases energy efficiency More compact and easier designs Lower TCO cost or BOM cost Potential Applications HV eFuse HV eDisconnect On-board charger

Infineon’s lowest RDS(on)* A SJ MOSFET in the novel bottom-side-cooled QDPAK package, ideal for low-frequency switching automotive applications.

The automotive qualified AEC-Q101, 600 V CoolMOS™ S7A SJ MOSFET family is optimized to offer low conduction losses and features the lowest RDS(on) in the market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for HV solid state power distribution applications (HV eFuse, Solid State Circuit breaker) and active line rectification. The QDPAK-BSC package provides the intrinsic superior thermal and overload capabilities while enabling customers to utilize standardized SMD cooling and mounting techniques.


Summary of Features

  • Lowest RDS(on)
  • Compact bottom-side-cooled QDPAK package
  • Optimized for conduction performance
  • Improved thermal resistance
  • High pulse current capability
  • Kelvin-source pin improves switching performance at high current

Benefits

  • Minimizes conduction losses
  • Increases energy efficiency
  • More compact and easier designs
  • Lower TCO cost or BOM cost

Potential Applications

  • HV eFuse
  • HV eDisconnect
  • On-board charger
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPQC60R040S7A
Product Name Power - MOSFET (Si/SiC) - Automotive MOSFET - 600V-800V N-Channel Automotive MOSFET - 600 V CoolMOS™ S7A / S7TA - IPQC60R040S7A
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3.5 to 4.5 volts
rDS(on) 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1405ZS-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
Single FETs, MOSFETs - 64-6006PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
View Details
4 suppliers