Infineon Technologies AG 700V 20.2A TO220 MOSFET Transistor IPP65R190E6

Description
MOSFETs N-Ch 700V 20.2A TO220-3 Product overview: IPP65R190E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R190E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 700V 20.2A TO220-3 Product overview: IPP65R190E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R190E6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
700V 20.2A TO220 MOSFET Transistor
2088-IPP65R190E6
700V 20.2A TO220 MOSFET Transistor 2088-IPP65R190E6
MOSFETs N-Ch 700V 20.2A TO220-3 Product overview: IPP65R190E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R190E6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 700V 20.2A TO220-3 Product overview: IPP65R190E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP65R190E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190E6 - 724027-IPP65R190E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190E6
724027-IPP65R190E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190E6 724027-IPP65R190E6
Manufacturer: Infineon Technologies Win Source Part Number: 724027-IPP65R190E6 Manufacturer Homepage: www.infineon.com Reference case: TO-220 Reference Date Code: 1506CN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 724027-IPP65R190E6
Manufacturer Homepage: www.infineon.com
Reference case: TO-220
Reference Date Code: 1506CN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
MOSFET N-Ch 700V 20.2A TO220-3

MOSFET N-Ch 700V 20.2A TO220-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IPP65R190E6 724027-IPP65R190E6 IPP65R190E6
Product Name 700V 20.2A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R190E6 MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data