Infineon Technologies AG N-Channel 40 V 10 A MOSFET Transistor IPS105N03L G

Description
N-Channel PowerTrench® MOSFET Logic Level 40 V, 10 A, 2.1 mΩ Product overview: IPS105N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 10 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS105N03L G can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel PowerTrench® MOSFET Logic Level 40 V, 10 A, 2.1 mΩ Product overview: IPS105N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 10 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS105N03L G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 40 V 10 A MOSFET Transistor
285-IPS105N03L G
N-Channel 40 V 10 A MOSFET Transistor 285-IPS105N03L G
N-Channel PowerTrench® MOSFET Logic Level 40 V, 10 A, 2.1 mΩ Product overview: IPS105N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 10 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS105N03L G can be used for catalog matching and distributor lookup.

N-Channel PowerTrench® MOSFET Logic Level 40 V, 10 A, 2.1 mΩ Product overview: IPS105N03L G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, 10 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 10 A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS105N03L G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS105N03L G - 1065339-IPS105N03L G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS105N03L G
1065339-IPS105N03L G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS105N03L G 1065339-IPS105N03L G
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065339-IPS105N03L G Length: 6.73 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 30 V Input Capacitance: 1.5 nF Power Dissipation: 38 W Height: 2.39 mm Number of Pins: 3 Width: 6.22 mm Rise Time: 14 ns Fall Time: 2.4 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-251 Alternative Parts (Cross-Reference): FDA8440; STU3N62K3IPS105N03LG ; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: No SVHC Element Configuration: Single Max Power Dissipation: 38 W Turn-On Delay Time: 3.7 ns Continuous Drain Current (ID): 35 A Drain to Source Breakdown Voltage: 30 V Turn-Off Delay Time: 14 ns Drain to Source Resistance: 10.5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 10.5 mΩ Threshold Voltage: 1 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065339-IPS105N03L G
Length: 6.73 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 1.5 nF
Power Dissipation: 38 W
Height: 2.39 mm
Number of Pins: 3
Width: 6.22 mm
Rise Time: 14 ns
Fall Time: 2.4 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-251
Alternative Parts (Cross-Reference): FDA8440; STU3N62K3IPS105N03LG;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Element Configuration: Single
Max Power Dissipation: 38 W
Turn-On Delay Time: 3.7 ns
Continuous Drain Current (ID): 35 A
Drain to Source Breakdown Voltage: 30 V
Turn-Off Delay Time: 14 ns
Drain to Source Resistance: 10.5 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 10.5 mΩ
Threshold Voltage: 1 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPS105N03L G 1065339-IPS105N03L G
Product Name N-Channel 40 V 10 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS105N03L G
PD 38 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R020M1T - AIMZH120R020M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
PMIC - PMIC - Gate Drivers - LM5112MY/NOPB - 1200415-LM5112MY/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers