Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521G IPS521G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 137042-IPS521G Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 137042-IPS521G Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521G - 137042-IPS521G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521G
137042-IPS521G
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521G 137042-IPS521G
Manufacturer: Infineon Technologies Win Source Part Number: 137042-IPS521G Packaging: Tube/Rail Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 1 Current - Output (Max): 1.6A Voltage - Load: 5.5 V to 35 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 137042-IPS521G
Packaging: Tube/Rail
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.6A
Voltage - Load: 5.5 V to 35 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
INTELLIGENT POWER SWITCH 1 CHANNEL HIGHSIDE DRIVER IN A SO-8 PACKAGE - 70017217 - Allied Electronics, Inc.
Fort Worth, TX, USA
INTELLIGENT POWER SWITCH 1 CHANNEL HIGHSIDE DRIVER IN A SO-8 PACKAGE
70017217
INTELLIGENT POWER SWITCH 1 CHANNEL HIGHSIDE DRIVER IN A SO-8 PACKAGE 70017217
Features: Over Temperature Shutdown Short Circuit Protection Active Clamp Open Load Detection Logic Ground Isolated from Power Ground ESD Protection

Features:

  • Over Temperature Shutdown
  • Short Circuit Protection
  • Active Clamp
  • Open Load Detection
  • Logic Ground Isolated from Power Ground
  • ESD Protection
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 137042-IPS521G 70017217
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS521G INTELLIGENT POWER SWITCH 1 CHANNEL HIGHSIDE DRIVER IN A SO-8 PACKAGE
Polarity N-Channel N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; 8-SO SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

80 V, N-channel Trench MOSFET - BUK6D230-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 5100 milliamps
View Details
8 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114935PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion; Precision Depletion Mode
V(BR)DSS 10 volts
View Details
3 suppliers