Infineon Technologies AG PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS042GTR IPS042GTR

Description
Manufacturer: Infineon Technologies Win Source Part Number: 142471-IPS042GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 530mA Voltage - Load: 35V (Max) Rds On (Typ): 370 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS042G; IPS042GPBF; IPS1052GTRPBF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 142471-IPS042GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 530mA Voltage - Load: 35V (Max) Rds On (Typ): 370 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS042G; IPS042GPBF; IPS1052GTRPBF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS042GTR - 142471-IPS042GTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS042GTR
142471-IPS042GTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS042GTR 142471-IPS042GTR
Manufacturer: Infineon Technologies Win Source Part Number: 142471-IPS042GTR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 2 Current - Output (Max): 530mA Voltage - Load: 35V (Max) Rds On (Typ): 370 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): IPS042G; IPS042GPBF; IPS1052GTRPBF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 142471-IPS042GTR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 2
Current - Output (Max): 530mA
Voltage - Load: 35V (Max)
Rds On (Typ): 370 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): IPS042G; IPS042GPBF; IPS1052GTRPBF;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 142471-IPS042GTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - IPS042GTR
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
 - 1EDI3051ASXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-36
Packing Method Tape Reel; Tape & Reel
View Details
Dual N-channel 40 V, 19 mOhm standard level MOSFET - BUK7K18-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 24200 milliamps
View Details
7 suppliers
 - LM5112SDX/NOPB - Rochester Electronics
Specs
Package Type WSON6
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers