Infineon Technologies AG 30V 50A MOSFET Transistor IPS050N03L

Description
MOSFET N-CH 30V 50A TO251-3 Product overview: IPS050N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS050N03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 50A TO251-3 Product overview: IPS050N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS050N03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50A MOSFET Transistor
285-IPS050N03L
30V 50A MOSFET Transistor 285-IPS050N03L
MOSFET N-CH 30V 50A TO251-3 Product overview: IPS050N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS050N03L can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 50A TO251-3 Product overview: IPS050N03L from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS050N03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS050N03L - 069088-IPS050N03L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS050N03L
069088-IPS050N03L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS050N03L 069088-IPS050N03L
Manufacturer: Infineon Technologies Win Source Part Number: 069088-IPS050N03L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 68W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO251-3 Dimension: TO-251-3 Stub Leads, IPak Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 31nC @ 10V Max Input Capacitance: 3200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069088-IPS050N03L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 68W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO251-3
Dimension: TO-251-3 Stub Leads, IPak
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 31nC @ 10V
Max Input Capacitance: 3200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPS050N03L 069088-IPS050N03L
Product Name 30V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS050N03L
Polarity N-Channel N-Channel; N-Channel
PD 68000 milliwatts 68000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data