Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R380C6 IPP65R380C6

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186355-IPP65R380C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186355-IPP65R380C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R380C6 - 1186355-IPP65R380C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R380C6
1186355-IPP65R380C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R380C6 1186355-IPP65R380C6
Manufacturer: Infineon Technologies Win Source Part Number: 1186355-IPP65R380C6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1186355-IPP65R380C6
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1186355-IPP65R380C6
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R380C6
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF2804S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details