Infineon Technologies AG 40V 90A TO-220 MOSFET Transistor IPP90N04S4-02

Description
Trans MOSFET N-CH 40V 90A 3-Pin(3+Tab) TO-220 Product overview: IPP90N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP90N04S4-02 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 40V 90A 3-Pin(3+Tab) TO-220 Product overview: IPP90N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP90N04S4-02 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 90A TO-220 MOSFET Transistor
285-IPP90N04S4-02
40V 90A TO-220 MOSFET Transistor 285-IPP90N04S4-02
Trans MOSFET N-CH 40V 90A 3-Pin(3+Tab) TO-220 Product overview: IPP90N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP90N04S4-02 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 40V 90A 3-Pin(3+Tab) TO-220 Product overview: IPP90N04S4-02 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO-220, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP90N04S4-02 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90N04S4-02 - 1003745-IPP90N04S4-02 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90N04S4-02
1003745-IPP90N04S4-02
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90N04S4-02 1003745-IPP90N04S4-02
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003745-IPP90N04S4-0 2 Length: 10 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 40 V Input Capacitance: 9.43 nF Height: 15.65 mm Number of Pins: 3 Width: 4.4 mm Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-220-3 Alternative Parts (Cross-Reference): IPP90N04S4-02IPP90N0 4S402AKSA1; Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 150 W Turn-On Delay Time: 23 ns Continuous Drain Current (ID): 90 A Turn-Off Delay Time: 27 ns Drain to Source Resistance: 2.5 mΩ Gate to Source Voltage (Vgs): 20 V Rds On Max: 2.5 mΩ Max Dual Supply Voltage: 40 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003745-IPP90N04S4-02
Length: 10 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 40 V
Input Capacitance: 9.43 nF
Height: 15.65 mm
Number of Pins: 3
Width: 4.4 mm
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-220-3
Alternative Parts (Cross-Reference): IPP90N04S4-02IPP90N04S402AKSA1;
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 W
Turn-On Delay Time: 23 ns
Continuous Drain Current (ID): 90 A
Turn-Off Delay Time: 27 ns
Drain to Source Resistance: 2.5 mΩ
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 2.5 mΩ
Max Dual Supply Voltage: 40 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IPP90N04S4-02 1003745-IPP90N04S4-02
Product Name 40V 90A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP90N04S4-02
PD 150 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data