Intelligent Power Switch 1 Channel Low Side Driver in a D-Pak Package Product overview: IPS1021RPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPS1021RPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065336-IPS1021RPBF
Current Rating: 13.5 A
Length: 6.73 mm
Voltage: 5.5 V
Mounting: SMD (SMT)
Clamping Voltage: 36 kV
Interface: On/Off
Power Dissipation: 2.5 W
Height: 2.39 mm
Resistance: 20 mΩ
Power Rating: 2.5 W
Current: 4.3 A
Fault Protection: Over Temperature
Number of Pins: 3
Number of Outputs: 1
Output Configuration: Low Side
Output Current: 4.3 A
Output Voltage: 28 V
Width: 6.22 mm
Rise Time: 30 µs
Fall Time: 30 µs
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: DPAK
Output Current per Channel: 4.3 A
Alternative Parts (Cross-Reference): FQD9N25TM-F080; FQD630TF; FQD8N25TF; ZXMN10A25KTC; FQD5N15TM; FQD5N30TM;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 2.5 W
Max Output Current: 4.3 A
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Continuous Drain Current (ID): 6 A
Nominal Input Voltage: 5.5 V
Drain to Source Resistance: 25 mΩ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 285-IPS1021RPBF | 1065336-IPS1021RPBF |
| Product Name | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPS1021RPBF |
| PD | 2.5 milliwatts |