Infineon Technologies AG 650V 20.2A TO220 MOSFET Transistor IPP60R190C6

Description
MOSFETs N-Ch 650V 20.2A TO220-3 CoolMOS C6 Product overview: IPP60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R190C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 650V 20.2A TO220-3 CoolMOS C6 Product overview: IPP60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R190C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 20.2A TO220 MOSFET Transistor
2088-IPP60R190C6
650V 20.2A TO220 MOSFET Transistor 2088-IPP60R190C6
MOSFETs N-Ch 650V 20.2A TO220-3 CoolMOS C6 Product overview: IPP60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R190C6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 20.2A TO220-3 CoolMOS C6 Product overview: IPP60R190C6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R190C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190C6 - 090200-IPP60R190C6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190C6
090200-IPP60R190C6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190C6 090200-IPP60R190C6
Manufacturer: Infineon Technologies Win Source Part Number: 090200-IPP60R190C6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Family Name: IPP60R190C6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 630μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): STP28N60DM2 ; STP24NM65N; STP20N65M5; STP31N65M5; Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: Austria, Germany, Malaysia, Mexico, Philippines, Taiwan, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 090200-IPP60R190C6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 151W (Tc)
Family Name: IPP60R190C6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 630μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V
Alternative Parts (Cross-Reference): STP28N60DM2 ; STP24NM65N; STP20N65M5; STP31N65M5;
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: Austria, Germany, Malaysia, Mexico, Philippines, Taiwan, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 20.2A TO220-3 CoolMOS C6

MOSFET N-Ch 650V 20.2A TO220-3 CoolMOS C6

Buy Now Datasheet
Transistors - IPP60R190C6 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPP60R190C6
Transistors IPP60R190C6
MOSFET N-Ch 650V 20.2A TO220-3 CoolMOS C6

MOSFET N-Ch 650V 20.2A TO220-3 CoolMOS C6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 2088-IPP60R190C6 090200-IPP60R190C6 IPP60R190C6 IPP60R190C6
Product Name 650V 20.2A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190C6 MOSFET Transistors
Polarity N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 151 milliwatts 151000 milliwatts
Package Type Tube TO-220; SOT3; PG-TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910020SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 280000 milliamps
VGS(off) 20 volts
View Details
9 suppliers
MOSFETs - 2139258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type PowerDI3333
View Details