Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S4-03 IPP80N04S4-03

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186368-IPP80N04S4-0 3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186368-IPP80N04S4-0 3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S4-03 - 1186368-IPP80N04S4-03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S4-03
1186368-IPP80N04S4-03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S4-03 1186368-IPP80N04S4-03
Manufacturer: Infineon Technologies Win Source Part Number: 1186368-IPP80N04S4-0 3 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186368-IPP80N04S4-03
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
40V 80A TO220 MOSFET Transistor
2088-IPP80N04S4-03
40V 80A TO220 MOSFET Transistor 2088-IPP80N04S4-03
MOSFETs N-Ch 40V 80A TO220-3 OptiMOS-T2 Product overview: IPP80N04S4-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP80N04S4-03 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 40V 80A TO220-3 OptiMOS-T2 Product overview: IPP80N04S4-03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 80A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP80N04S4-03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 40V 80A TO220-3 OptiMOS-T2

MOSFET N-Ch 40V 80A TO220-3 OptiMOS-T2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186368-IPP80N04S4-03 2088-IPP80N04S4-03 IPP80N04S4-03
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP80N04S4-03 40V 80A TO220 MOSFET Transistor MOSFET
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers