Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R199CP IPP50R199CP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186328-IPP50R199CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1186328-IPP50R199CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R199CP - 1186328-IPP50R199CP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R199CP
1186328-IPP50R199CP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R199CP 1186328-IPP50R199CP
Manufacturer: Infineon Technologies Win Source Part Number: 1186328-IPP50R199CP Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186328-IPP50R199CP
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
MOSFET Transistor
285-IPP50R199CP
MOSFET Transistor 285-IPP50R199CP
CoolMOSTM Power Transistor Product overview: IPP50R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP50R199CP can be used for catalog matching and distributor lookup.

CoolMOSTM Power Transistor Product overview: IPP50R199CP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IPP50R199CP can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 17A TO220-3 CoolMOS CP

MOSFET N-Ch 500V 17A TO220-3 CoolMOS CP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1186328-IPP50R199CP 285-IPP50R199CP IPP50R199CP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R199CP MOSFET Transistor MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7665S2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric SB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details